EN
  • EN
  • DE

1008CS-681EJPS

Part No 1008CS-681EJPS
Manufacturer Delta Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975681-1008CS-681EJPS
Categories OEM Parts(0-9)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-681EJPS CAD Model

Description

The 1008CS-681EJPS is a common mode choke manufactured by Delta Electronics. These chokes are designed to suppress common mode noise in electronic circuits. They are often used in power supplies, data lines, and other applications where noise reduction is critical.

Applications

  • Power Supplies: Used to filter common mode noise in switching power supplies.
  • Data Lines: Employed in data transmission lines such as USB and Ethernet to reduce interference.
  • Inverter Circuits: Found in inverter circuits to mitigate noise and improve performance.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent lamps to suppress electromagnetic interference (EMI).
  • Motor Drives: Integrated into motor drive systems to minimize noise and ensure reliable operation.

Features

  • High Common Mode Attenuation: Provides significant reduction of common mode noise.
  • Compact Size: Designed for space-constrained applications.
  • High Impedance: Offers high impedance to common mode currents.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Improved Signal Integrity: Reduces noise on data lines, leading to more reliable data transmission.
  • Enhanced EMI Performance: Helps to meet regulatory requirements for electromagnetic interference.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage.
  • Reduced Power Loss: Low DC resistance contributes to efficient power usage.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.

Additional Details

Common mode chokes, like the 1008CS-681EJPS, work by presenting a high impedance to common mode currents while allowing differential mode currents to pass through with minimal attenuation. This characteristic is essential for effectively filtering out noise that is common to both lines of a balanced transmission line or power supply.

The specific electrical characteristics of the 1008CS-681EJPS, such as inductance and rated current, can be found in the manufacturer's datasheet. These parameters are crucial for selecting the appropriate choke for a given application. Careful consideration of the operating frequency and current requirements is necessary to ensure optimal performance.

Delta Electronics is a well-known manufacturer of electronic components, and their common mode chokes are widely used in various industries. The 1008CS-681EJPS is a reliable component for noise suppression, contributing to the overall performance and stability of electronic systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess