Products specifications Report Issue?

Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 3.33 A
Power (Watts) 40W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 86%
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Features Universal Input
Mounting Type Chassis Mount
Size / Dimension 3.00" L x 2.00" W x 0.90" H (76.2mm x 50.8mm x 22.9mm)
Approval Agency CB, CE, cURus, TUV
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544214-PJT-12V40WBAA
Ultra Librarian 3D Model Ultra Librarian PJT-12V40WBAA CAD Model

You May Also Be Interested in

Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 60W
Need more? Email Us
ECAD model for CFM60M120
Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 5V 15V -5V -15V 50W
Need more? Email Us
ECAD model for RQ-50C
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 100W
Need more? Email Us
ECAD model for CSS150-24
Murata Power Solutions Inc.
AC/DC CONVERTER 50V 12V 5V 250W
Need more? Email Us
ECAD model for MVAC400-48AF
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 12V -5V 66W
Need more? Email Us
ECAD model for RT-65A
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 48V 15W
Need more? Email Us
ECAD model for EPS-15-48
Bel Power Solutions
AC/DC CONVERTER 5V 90W
Need more? Email Us
ECAD model for HE5-18/OVP-AG
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 33W
Need more? Email Us
ECAD model for RPS-60-3.3
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27V 502W
Need more? Email Us
ECAD model for RSP-500-27

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention