Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 850mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 450mV @ 250μA (Min)
Max Gate Charge 5nC @ 4.5V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 290mW (Ta)
Maximum Rds On at Id,Vgs 290 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3
Dimension SC-70, SOT-323
Win Source Part Number 115045-SI1307EDL-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1307EDL-T1-E3 CAD Model

Description

The Vishay SI1307EDL-T1-E3 is a P-Channel MOSFET designed for use in a wide variety of applications.

  • Power Dissipation: 290mW (Ta)
  • Applications: discrete semiconductor products
  • Drain-Source Breakdown Voltage: 12V
  • Maximum Gate-Source Voltage: ±8V
  • Maximum Rds On @ Id,Vgs: 290 mOhm @ 1A, 4.5V
  • Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
  • Maximum Gate Charge: 5nC @ 4.5V
  • Package: SC-70-3 and SOT-323
  • Mounting: SMD (SMT)
  • Drive Voltage: 1.8V, 4.5V
  • Status: Obsolete(EOL)
  • Temperature Range: -55°C to 150°C (TJ)
  • Supply and Demand: Balance

You May Also Be Interested in

Rohm Semiconductor
Pch 100V 13A Power MOSFET
Lowest to $0.3014
ECAD model for RSD131P10
Rohm Semiconductor
MOSFET N-CH 30V 13A 8PSOP
Lowest to $0.5525
ECAD model for RMW130N03TB
STMicroelectronics
N-CHANNEL 30V - 0.0032 ohm - 120A D²PAK/I²PAK/TO-220 STripFET™ II POWER MOSFET
Lowest to $7.7220
ECAD model for STB200NF03
NXP / Nexperia
LDMOS S-band radar power transistor
Need more? Email Us
ECAD model for BLS6G2731-120
NXP / Nexperia
UHF power LDMOS transistor
Need more? Email Us
ECAD model for BLF4G20-110B
STMicroelectronics
Switching application
Lowest to $0.6496
ECAD model for STB80NF55-06T
ON Semiconductor
N-Channel Power MOSFET 100 V, 72 A, 14 mΩ
Lowest to $2.8679
ECAD model for NTB6411ANT4G
Advanced Power Technology
POWER MOS 7 FREDFET
Need more? Email Us
ECAD model for APT1201R4BFLL
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT5020SVR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1068 $56.0700
1,280+ $0.0877 $112.2560
1,980+ $0.0850 $168.3000
2,725+ $0.0822 $223.9950
3,525+ $0.0795 $280.2375
4,720+ $0.0712 $336.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 525 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention