The NXP BLF4G20-110B is a high-performance LDMOS power transistor optimized for RF energy applications. This advanced semiconductor device is designed to deliver exceptional efficiency and power for a range of industrial, scientific, and medical (ISM) applications. With its robust construction and state-of-the-art technology, the BLF4G20-110B is an ideal choice for system designers who require reliable and powerful components for their high-frequency circuits.
Key Features
- High Power: Capable of delivering up to 110 watts of continuous wave power, this transistor is designed to handle significant energy levels, making it suitable for demanding applications.
- Wide Frequency Range: The BLF4G20-110B operates effectively over a broad frequency range from 1800 MHz to 2200 MHz, offering versatility for various RF energy applications.
- High Efficiency: With an excellent efficiency rating, this LDMOS transistor ensures minimal energy waste and reduced thermal footprint, which is critical for maintaining system integrity and longevity.
- Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection enhances the durability of the device, safeguarding it against unexpected electrical spikes.
- Thermal Performance: The transistor's superior thermal performance is attributed to its ceramic package, which provides excellent heat dissipation properties.
Applications
The BLF4G20-110B is suitable for a variety of applications within the ISM frequency bands. It is commonly used in:
- RF power amplifiers for base stations
- Broadcast transmitters
- Industrial heating and drying systems
- Medical applications such as MRI and RF ablation
- Plasma generation and particle accelerators
Specifications
Parameter
Value
Product Type
LDMOS Transistor
Power Output
110W CW
Frequency Range
1800 - 2200 MHz
Efficiency
High Efficiency
Package
Ceramic
With its combination of high power, wide frequency range, and high efficiency, the NXP BLF4G20-110B is a reliable and powerful component that meets the demanding requirements of modern RF energy systems.