The BLS6G2731-120 is a state-of-the-art LDMOS power transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is specifically engineered for high-efficiency RF power amplification applications across a broad frequency range. Its robust design makes it an ideal choice for broadcast transmitters and industrial applications where reliability and performance are paramount.
Key Features
- Frequency Range: The BLS6G2731-120 operates effectively over a wide frequency range, making it versatile for different RF applications.
- High Power: With an ability to deliver up to 120 Watts of continuous wave power, this LDMOS transistor is capable of handling high-power requirements with ease.
- High Gain: It offers excellent gain performance, which translates to better signal strength and quality for the end application.
- Efficiency: The device is designed for high efficiency, which helps in reducing the overall power consumption and heat generation, thereby extending the product's life.
- Thermal Performance: The BLS6G2731-120 boasts superior thermal characteristics, ensuring stable performance even under strenuous conditions.
- Robustness: Its rugged construction allows it to withstand severe operating conditions, making it a reliable component for industrial-grade applications.
Applications
- Broadcast transmitters for FM radio, VHF television, and digital terrestrial broadcasting.
- Industrial, scientific, and medical (ISM) applications, including RF heating and plasma generation.
- Professional and commercial radio applications that demand high reliability and performance.
Technical Specifications
Parameter
Value
Frequency Range
2700 - 3100 MHz
Power Output (CW)
120 Watts
Gain
14 dB
Efficiency
60%
Operating Voltage
28 Volts
The BLS6G2731-120 is a testament to NXP's commitment to providing high-quality, reliable components for demanding RF power applications. Its combination of power, efficiency, and durability makes it a top choice for professionals looking for performance they can count on.