Products specifications Report Issue?

Categories Connectors
Features Position Connector
Manufacturer Molex, LLC
Series 52435
Package Reel - TR
Part Status Obsolete
Family Name 052435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 052435-2891, 052435-2891-C, 0524352891-C, 52435-2827, 52435-2891, 52435-2891-C, 52435-2891-ND, 524352891, 524352891-C, 900-0524352891TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856423-0524352891
Ultra Librarian 3D Model Ultra Librarian 0524352891 CAD Model

Description

The Molex 52435 series position connector is a popular electronic component used in various applications.

  • Manufacturer: Molex
  • Series: 52435
  • Product: position connector
  • Family: 052435
  • Category: Connectors
  • Packaging: reel-TR
  • Popularity: medium
  • Quantity per package: 1000
  • HTSUS code: 8536.69.4051
  • Other part numbers: 052435-2891, 052435-2891-C, 0524352891-C, 52435-2827, 52435-2891, 52435-2891-C, 52435-2891-ND, 524352891, 524352891-C, and 900-0524352891TR
  • Status: Obsolete

You May Also Be Interested in

Omron
CONN FPC 36POS 0.50MM R/A
Lowest to $1.4773
ECAD model for XF2M-3615-1A
Hirose Electric Co Ltd
CONN FFC BOTTOM 36POS 0.50MM R/A
Lowest to $1.0969
ECAD model for FH33-36S-0.5SH(10)
Hirose Electric Co Ltd
CONN FFC BOTTOM 50POS 0.50MM R/A
Lowest to $0.9980
ECAD model for FH12S-50S-0.5SH(55)
Hirose Electric Co Ltd
CONN FFC BOTTOM 9POS 1.00MM R/A
Lowest to $0.8260
ECAD model for FH12-9S-1SH(1)(98)
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A
Need more? Email Us
ECAD model for FH33-20S-0.5SH(99)
Hirose Electric Co Ltd
CONN FFC TOP 16POS 0.50MM R/A
Need more? Email Us
ECAD model for FH12A-16S-0.5SH
Omron
CONN FPC BOTTOM 25POS 0.30MM R/A
Need more? Email Us
ECAD model for XF3H-2555-31AR
Hirose Electric Co Ltd
CONN FFC BOTTOM 6POS 1.00MM R/A
Lowest to $0.3448
ECAD model for FH12-6S-1SH(55)
Hirose Electric Co Ltd
CONN FFC BOTTOM 15POS 0.50MM R/A
Lowest to $0.5556
ECAD model for FH12-15S-0.5SH(55)

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention