EN
  • EN
  • DE
  • IT

DFR0119

Part No DFR0119
Manufacturer DFRobot
Catalog Evaluation Boards - Audio Amplifiers
Description 3W MINI AUDIO STEREO AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer DFRobot
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 4 Ohm
Operating Supply Voltage 3.6 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part PAM8403
Supplied Contents Board(s)
Win Source Part Number 791371-DFR0119
Popularity Medium
Supply and Demand Status Balance
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DFR0119 CAD Model

Description

DFRobot's 2-Channel Class D Amplifier Board is a fully populated board designed for audio applications. With an operating supply voltage of 3.6V to 5.5V, this board utilizes the PAM8403 IC to deliver 3W x 2 output power to 4 Ohm loads. The board is supplied with two channels, making it a stereo output type, and is suitable for use in Development Boards, Kits, and Programmers. This board is manufactured in China and has a medium popularity rating. The estimated EOL date is 2027, and the supply and demand status is balanced.

  • Operating Supply Voltage: 3.6V to 5.5V
  • Output Power: 3W x 2
  • Load: 4 Ohm
  • Channels: 2 (Stereo)

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.6078
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
Lowest to $1.2551
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess