Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Embedded No
Utilized IC / Part 8-DIP, 8-MSOP, 8-SOIC, 8-TSSOP
Supplied Contents Unpopulated (Bare) Board(s)
Base Product Number SOIC8
Other Names SOIC8EVR
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1284857-SOIC8EV
Ultra Librarian 3D Model Ultra Librarian SOIC8EV CAD Model

Description

Microchip Technology's SOIC8EV Product Overview

The SOIC8EV, from the renowned semiconductor manufacturer Microchip Technology, is a versatile and high-performance product designed to meet the needs of a wide range of electronic applications. This product is part of Microchip's extensive portfolio of integrated circuits and is encapsulated in a Small Outline Integrated Circuit (SOIC) package with 8 pins, known for its compact size and reliability.

Key Features

  • Package Type: The SOIC8EV is housed in a small outline package, making it ideal for space-constrained applications.
  • Pin Count: With 8 pins, the device provides sufficient connectivity for various functions without overwhelming complexity.
  • Compatibility: This product is designed to be compatible with standard SOIC footprints, ensuring easy integration into existing designs.
  • Performance: Microchip Technology's commitment to quality ensures that the SOIC8EV delivers reliable and consistent performance.
  • Applications: The SOIC8EV is suitable for a multitude of applications, including consumer electronics, automotive systems, and industrial controls.

Applications and Use-Cases

The SOIC8EV is adept at serving in various roles within electronic circuits. It is commonly used in:

  • Power management systems
  • Signal processing
  • Communication modules
  • Microcontroller interfaces
  • Automotive electronics

Why Choose SOIC8EV?

Choosing the SOIC8EV from Microchip Technology means selecting a product that is backed by a leader in the semiconductor industry. The device's small footprint, combined with its robust performance, makes it an excellent choice for designers looking to optimize their board space without compromising on functionality. Additionally, Microchip's extensive support and resources ensure that integrating the SOIC8EV into your project will be a smooth and successful process.

Conclusion

The SOIC8EV is a testament to Microchip Technology's dedication to providing high-quality, reliable solutions for the electronics market. Whether you are working on a simple consumer gadget or a complex automotive system, the SOIC8EV offers the performance and versatility required to bring your designs to life.

You May Also Be Interested in

Exar Corporation
EVAL BRD FOR XR16M654-A 68PLCC
Need more? Email Us
ECAD model for XR16M654IJ-0A-EVB
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention