Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 280pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 4.8 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 000479-STD2HNK60Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD2HNK60Z CAD Model

Description

STD2HNK60Z - N-channel 600V - 0.8 Ohm - 2A DPAK/IPAK Zener-Protected SuperMESH™ Power MOSFET

The STD2HNK60Z is a high voltage power MOSFET designed by STMicroelectronics to provide the best-in-class performance for a wide range of high-efficiency applications. This N-channel MOSFET is part of STMicroelectronics' SuperMESH™ series, known for its extremely low on-resistance, high blocking voltage, and reduced gate charge.

Key Features

  • High Voltage Capability: The device is capable of withstanding up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 0.8 Ohms, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • High Current Rating: It can handle continuous currents up to 2A, suitable for a variety of power applications.
  • Zener-Protected: The built-in Zener diodes provide protection against electrostatic discharge (ESD), enhancing the reliability and longevity of the device.
  • Reduced Gate Charge: A lower gate charge means that less energy is required to turn the MOSFET on and off, which results in faster switching speeds and reduced switching losses.

Applications

The STD2HNK60Z is versatile and can be used in a broad range of applications, including:

  • Switching applications
  • Power supplies
  • Motor control
  • Lighting
  • Inverters
  • Consumer electronics

Package and Quality

This MOSFET is available in both DPAK and IPAK packages, offering flexibility in design for surface mount or through-hole PCB assembly. STMicroelectronics ensures high-quality standards for their products, and the STD2HNK60Z is no exception, delivering both performance and reliability for designers and engineers.

Whether you're developing power management systems or looking to improve the efficiency of existing designs, the STD2HNK60Z provides a robust and efficient solution for your high voltage switching needs.

You May Also Be Interested in

Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3639 $54.5560
90+ $1.1191 $100.7190
140+ $1.0841 $151.7740
195+ $1.0491 $204.5745
250+ $1.0142 $253.5500
330+ $0.9093 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention