EN
  • EN
  • DE
  • IT
Part No AF14
Manufacturer Knowles Voltronics
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 1-14PF 125V TH / 1 ~ 14pF Trimmer Capacitor 125 V Top Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Mfr Knowles Voltronics
Series A
Package Bulk
Capacitance Range 1 ~ 14pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Air
Q @ Freq 3000 @ 100MHz
Size / Dimension 0.300" Dia (7.62mm)
Height - Seated (Max) 0.480" (12.19mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Features General Purpose
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0090
Standard Package 1 pcs
Win Source Part Number 1381368-AF14
Ultra Librarian 3D Model Ultra Librarian AF14 CAD Model

Description

The 1381368-AF14 is a variable capacitor from the A series.

  • Series: A
  • Application: General Purpose
  • Capacitance: 1 to 14pF
  • Voltage Rating: 125V
  • Dielectric Material: Air
  • Adjustment: Top
  • Packaging: Bulk
  • Size: 0.300 inches (7.62mm) Diameter
  • Seated Height: 0.480 inches (12.19mm)
  • Mounting Type: Through Hole
  • Temperature Range: -65°C to 125°C

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 2-15PF 100V TH
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.6947
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $59.4327
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 0.65-2.5PF 25V SMD
Lowest to $1.3181
Murata Electronics North America
CAP TRIMMER 0.4-1.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess