EN
  • EN
  • DE

SC14435BNF128VVN-TR

Part No SC14435BNF128VVN-TR
Manufacturer Dialog Semiconductor GmbH
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialog Semiconductor GmbH
Win Source Part Number 314715-SC14435BNF128VVN-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC14435BNF128VVN-TR CAD Model

Description

The SC14435BNF128VVN-TR is a highly integrated power management IC (PMIC) from Dialog Semiconductor GmbH. It is designed to efficiently manage power distribution and regulation in various electronic devices, ensuring optimal performance and battery life.

Applications:

  • Smartphones: Power management for core components like the processor, display, and memory.
  • Tablets: Efficient power distribution to ensure long battery life and stable operation.
  • Portable Media Players: Power regulation and management for audio and video playback.
  • Wearable Devices: Compact and efficient power solutions for smartwatches and fitness trackers.
  • IoT Devices: Power management for connected devices requiring low power consumption.

Features:

  • Integrated Power Regulators: Includes multiple buck converters and LDO regulators for efficient power conversion.
  • Dynamic Voltage Scaling (DVS): Optimizes voltage levels based on system load to reduce power consumption.
  • Battery Management: Features for battery charging, discharging, and protection to extend battery life.
  • I2C Interface: Allows for easy configuration and monitoring via a standard I2C communication interface.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • Over-Voltage and Over-Current Protection: Built-in protection mechanisms to prevent damage from power surges.

Benefits:

  • Extended Battery Life: Efficient power management reduces overall power consumption, increasing the operational time of portable devices.
  • Improved System Performance: Stable and reliable power delivery ensures consistent performance across various operating conditions.
  • Reduced Component Count: Integration of multiple power management functions reduces the need for external components, saving space and cost.
  • Simplified Design: The I2C interface and comprehensive feature set simplify the design and integration process.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation, preventing damage from electrical faults.

Additional Details:

The SC14435BNF128VVN-TR is typically packaged in a small form factor, making it suitable for space-constrained applications. It operates over a wide input voltage range, providing flexibility in various power supply configurations. The device also supports various power-saving modes to further optimize power consumption based on application requirements.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess