The SBK201209T-070Y-S is a multilayer chip inductor manufactured by Yageo. It's designed to provide a specific inductance value in high-frequency applications within a compact size. This component is commonly used in various electronic circuits for filtering, impedance matching, and RF tuning.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones and smartphones
- Bluetooth modules
- GPS devices
- Filter circuits
- Impedance matching networks
Features
- Compact size: 2.0mm x 1.2mm x 0.9mm
- High Q factor
- Excellent self-resonant frequency (SRF) characteristics
- Tight inductance tolerance
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Miniaturization of electronic devices
- Improved signal integrity in RF circuits
- Stable performance across a wide temperature range
- Reduced power loss in high-frequency applications
- Environmentally friendly component
Technical Specifications
The SBK201209T-070Y-S features an inductance of 7nH with a tolerance of ±5%. It has a high self-resonant frequency, making it suitable for high-frequency circuit designs. The low DC resistance (DCR) minimizes power dissipation. The inductor is constructed with a ceramic core to ensure high stability and performance. It is designed for automated pick-and-place assembly, making it easy to integrate into manufacturing processes. The terminations are lead-free, ensuring compatibility with modern soldering techniques.
This chip inductor is particularly well-suited for applications where space is limited but high performance is required. The high Q factor contributes to low insertion loss in filtering applications, which is critical for maintaining signal strength and integrity. The stable inductance value over temperature provides consistent performance in various operating conditions. Its small size and high performance make it a valuable component in modern electronic designs.