EN
  • EN
  • DE

NS9750B-0-I162

Part No NS9750B-0-I162
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC NET+ARM NS9750-0 352BGA / 162 MHz Industrial Temp Microprocessor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM
Packaging Bulk
Applications Network Processor
Core Processor ARM9
Program Memory Type External Program Memory
RAM Size External
Interface EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB
Number of I/O 50
Operating Supply Voltage 1.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 352-BBGA
Manufacturer Package 352-BGA (35x35)
Win Source Part Number 790821-NS9750B-0-I162
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NS9750B-0-I162 CAD Model

Description

The NS9750B-0-I162 is a network processor designed by Digi International.

  • Series: NET+ARM
  • Win Source Part Number: 790821-NS9750B-0-I162
  • Package: 352-BBGA
  • Mounting Type: SMD
  • Operating Temperature: -40°C to 85°C
  • Core Processor: ARM9
  • I/O: 50
  • Interfaces: EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB
  • Rating: 3A991.a
  • Country of Origin: Taiwan
  • Product Status: Obsolete/End of Life

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.7706
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $352.8513 $352.8513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess