EN
  • EN
  • DE

XB24CZ7UIS-004

Part No XB24CZ7UIS-004
Manufacturer Digi International
Catalog RF Receivers
Description RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Digi
Series XBee® ZigBee®
Package Tray
Product Status Not For New Designs
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 8dBm
Sensitivity -100dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part EM357
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 28mA ~ 45mA
Current - Transmitting 33mA ~ 59mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XB24CZ7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 602-1192,XB24CZ7UIS004
Standard Package 36
Win Source Part Number 1015655-XB24CZ7UIS-004
Ultra Librarian 3D Model Ultra Librarian XB24CZ7UIS-004 CAD Model

Description

The XBee ZigBee RF transceiver module and modem from Digi is a high-performance device that operates in the 2.4GHz frequency range.

  • Frequency: 2.4GHz
  • Protocol: Zigbee
  • Data Rate: 1Mbps
  • Flash Memory: 1MB
  • IC: EM357
  • Power Output: 8dBm
  • Sensitivity: -100dBm
  • Mounting: Surface Mount
  • Temperature Range: -40°C to 85°C
  • REACH: Unaffected

You May Also Be Interested in

NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess