EN
  • EN
  • DE

XB2B-WFST-001

Part No XB2B-WFST-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI RP-SMA ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Digi International
Packaging Bulk
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK
Frequency 2.4GHz
Data Rate 72Mbps
Power - Output 16dBm
Sensitivity -93dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, RP-SMA
Supply Voltage (V) 3.14V ~ 3.46V
Current - Receiving 100mA
Current - Transmitting 309mA
Mounting Style Through Hole
Temperature Range - Operating -30°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812261-XB2B-WFST-001
Ultra Librarian 3D Model Ultra Librarian XB2B-WFST-001 CAD Model

Description

The Digi International XB2B-WFST-001 is an 802.11b/g/n protocol WiFi module that operates at a frequency of 2.4GHz from Digi International.

  • Data Rate: 72Mbps
  • Power Output: 16dBm
  • Sensitivity: -93dBm
  • Transmitting Current: 309mA
  • Serial Interfaces: SPI, UART
  • Antenna: Not included
  • Mounting: Surface mountable
  • Temperature Range: -30°C to 85°C
  • WiFi RF Family/Standard: Yes
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Quectel
Linear IC
Lowest to $22.9926
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess