EN
  • EN
  • DE

XB8-DMUS-002

Part No XB8-DMUS-002
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ U.FL SMD / General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee® 868LP
Package Tray
RF Family/Standard General ISM < 1GHz
Frequency 868MHz
Data Rate 80kbps
Power - Output 14dBm
Sensitivity -101dBm
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ADF7023
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 27mA
Current - Transmitting 48mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XB8-DMUS
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1351273-XB8-DMUS-002
Ultra Librarian 3D Model Ultra Librarian XB8-DMUS-002 CAD Model

Description

The Digi XBee 868LP is an RF transceiver module that operates at a frequency of 868MHz.

  • Data Rate: 80kbps
  • Power Output: 14dBm
  • Mounting: surface mountable
  • Supply Voltage: 2.7V to 3.6V
  • Utilized IC/Part: ADF7023
  • Sensitivity: -101dBm
  • Receiving Current: 27mA
  • Antenna: not included
  • Antenna Type: U.FL
  • Temperature Range: -40°C to 85°C
  • Series: XBee® 868LP
  • Package: tray
  • Applications: RF and wireless

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.0739 $68.0739
3+ $55.8556 $167.5668
4+ $54.1101 $216.4404
5+ $52.3646 $261.8230
6+ $50.6190 $303.7140
8+ $45.3826 $363.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
In Stock: 100 pieces Factory Stock: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess