EN
  • EN
  • DE

XTP9B-PKI-RA

Part No XTP9B-PKI-RA
Manufacturer Digi International
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Digi
Series XTend®
Package Box
Function Transceiver
Modulation or Protocol FSK
Frequency 902MHz ~ 928MHz
Applications General Purpose
Interface Serial
Sensitivity -110dBm
Power - Output 30dBm
Data Rate (Max) 125kbps
Voltage - Supply 7V ~ 28V
Base Product Number XTP9
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1351143-XTP9B-PKI-RA
Ultra Librarian 3D Model Ultra Librarian XTP9B-PKI-RA CAD Model

Description

The XTend is a RF receiver, transmitter, and transceiver finished unit that belongs to the RF and wireless category and is manufactured by Digi.

  • Frequency Range: 902MHz ~ 928MHz
  • Data Rate: 125kbps
  • Standard Package: 1
  • Package Type: Box
  • Interface: Serial
  • Power Output: 30dBm
  • Sensitivity: -110dBm
  • Operating Voltage: 7V ~ 28V
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Omron
WIRELESS I/O SLAVE 16DC NPN/PNPI
Need more? Email Us
Linx Technologies Inc.
XMITTER HANDHELD 433MHZ 8 BUTTON / Transmitter Module
Need more? Email Us
Omron
RECEIVER UNIT 8OUT NPN 24VDC
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.6679
RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
Ampleon USA Inc.
UPD606 - Single PHY ASSP
Lowest to $62.5629
Phoenix Contact
900 MHZ RADIOLINE RADIO MODULE
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess