EN
  • EN
  • DE

1.5KE170A-T

Part No 1.5KE170A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 145V
Minimum Breakdown Voltage 162V
Maximum Clamping Voltage 234V
Current - Peak Pulse (10/1000μs) 6.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201
Win Source Part Number 1120804-1.5KE170A-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name 1.5KE170A
Introduction Date October 25, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 1.5KE170A-T CAD Model

Description

Product Overview: 1.5KE170A-T from Diodes Incorporated

The 1.5KE170A-T is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This product is part of the 1.5KE series, known for its reliability and performance in harsh environments.

Key Features

  • Transient Protection: The 1.5KE170A-T can clamp transient voltages and dissipate large energy spikes, with a stand-off voltage of 170V, ensuring the protection of sensitive circuit components.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts (1.5KW) at 10/1000μs waveform, which helps in safeguarding against high energy transients.
  • Unidirectional Configuration: As a unidirectional TVS diode, the 1.5KE170A-T is designed to provide protection in a single direction, making it ideal for DC voltage circuits.
  • Glass-Passivated Junction: The device features a glass-passivated junction that ensures long-term reliability and stability of the protective characteristics.
  • RoHS Compliant: The 1.5KE170A-T is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The 1.5KE170A-T is widely used across various applications that require robust protection against voltage transients. These include:

  • Industrial systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Automotive electronics
  • Power supply units

Product Specifications

Parameter Value Reverse Stand-off Voltage (V<sub>RWM) 170V Breakdown Voltage (V<sub>BR) 189V - 209V Peak Pulse Current (I<sub>PPM) 8.4A Package Type DO-201

With its robust design and high performance, the 1.5KE170A-T from Diodes Incorporated is a trusted choice for engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4359 $58.8465
325+ $0.3577 $116.2525
500+ $0.3465 $173.2500
690+ $0.3354 $231.4260
895+ $0.3242 $290.1590
1,195+ $0.2906 $347.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess