EN
  • EN
  • DE

1N4148HWS-7-F

Part No 1N4148HWS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 149989-1N4148HWS-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4148HWS-7-F CAD Model

Description

Product Overview: 1N4148HWS-7-F by Diodes Incorporated

The 1N4148HWS-7-F from Diodes Incorporated is a high-speed switching diode that is widely recognized for its efficiency and reliability. This diode is designed to meet the needs of a variety of electronic applications, ranging from high-speed switching to general-purpose use. Its compact surface-mount package makes it an ideal choice for space-constrained applications, while its fast switching speed ensures high performance in circuits that require quick transitions.

Key Features

  • Fast Switching Speed: The 1N4148HWS-7-F boasts a fast reverse recovery time, making it suitable for high-speed switching applications.
  • Surface-Mount Package: This diode comes in a small SOD-323 package, which is perfect for modern, compact electronic assemblies.
  • High Reliability: Manufactured by Diodes Incorporated, a trusted name in the industry, this product offers excellent long-term reliability.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
  • RoHS Compliant: The 1N4148HWS-7-F is compliant with RoHS standards, ensuring that it meets environmental regulations by avoiding the use of hazardous substances.

Applications

The versatile nature of the 1N4148HWS-7-F makes it suitable for a wide range of applications. These include:

  • High-speed logic circuits
  • Switching power supplies
  • Converters and inverters
  • Signal processing
  • General-purpose switching applications

Technical Specifications

Parameter Value Package Type SOD-323 Peak Repetitive Reverse Voltage 100 V Forward Continuous Current 200 mA Power Dissipation 500 mW Operating Temperature Range -65°C to +150°C

Whether for industrial, commercial, or consumer electronics, the 1N4148HWS-7-F from Diodes Incorporated stands out as a top choice for designers and engineers seeking a reliable and efficient switching diode.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.0880
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess