EN
  • EN
  • DE

1N4448-7-F

Part No 1N4448-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 150012-1N4448-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4448-7-F CAD Model

Description

Product Overview: 1N4448-7-F by Diodes Incorporated

The 1N4448-7-F is a high-speed switching diode engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is designed to meet the stringent requirements of fast electronic circuits where rapid switching is paramount. The "7-F" suffix in the product number indicates that this component is provided in a convenient and industry-standard DO-35 package, which is known for its through-hole mounting configuration.

Key Features

  • Fast Switching Speed: The 1N4448-7-F boasts a very quick reverse recovery time, making it suitable for high-speed switching applications.
  • High Reliability: Manufactured by Diodes Incorporated, this diode is built for consistent performance and high reliability in a variety of electronic circuits.
  • DO-35 Package: Its DO-35 package is recognized for its through-hole design, which is preferred for its ease of soldering and strong mechanical attachment.
  • High Conductance: With its low forward voltage drop, the diode ensures high conductance and efficient operation within the circuit.

Applications

The 1N4448-7-F is versatile and can be used in numerous applications. Its high-speed switching capability makes it ideal for:

  • Switching power supplies
  • Converters
  • Line transmission
  • High-frequency inverters
  • Signal processing

Product Specifications

Here are some of the technical specifications for the 1N4448-7-F:

  • Reverse Recovery Time: Typically fast, which enhances the efficiency in high-frequency applications.
  • Forward Current: The diode supports a continuous forward current, ensuring stable operation under load.
  • Maximum Repetitive Reverse Voltage: It can withstand repetitive reverse voltages up to a specified limit without performance degradation.
  • Operating Temperature Range: The diode is designed to operate within a specific temperature range, making it suitable for various environmental conditions.

The 1N4448-7-F from Diodes Incorporated represents a blend of performance, reliability, and versatility, making it a go-to choice for engineers and designers looking for a high-speed switching solution in their electronic circuits.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess