EN
  • EN
  • DE

1N6263W-7

Part No 1N6263W-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 15MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode 60 V
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name 1N6263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1N6263WCT-ND, 1N6263WDICT, 1N6263WDITR, 1N6263WTR, 1N6263WTR-ND, 1N6263W7, 1N6263W, 1N6263WCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854370-1N6263W-7
Ultra Librarian 3D Model Ultra Librarian 1N6263W-7 CAD Model

Description

Product Overview: 1N6263W-7 from Diodes Incorporated

The 1N6263W-7 is a high-quality switching diode manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular diode is designed for applications that require fast switching capabilities and is housed in a small SOD-123 package, making it ideal for surface-mount technology (SMT).

Key Features

  • Fast Switching Speed: The 1N6263W-7 is optimized for very fast switching operations, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which enhances the overall efficiency of the circuit in which it is used.
  • Surface Mount Package: Packaged in a SOD-123, it is designed for compact and high-density mounting, ideal for modern electronic devices.
  • High Reliability: This diode is built for long-term reliability, ensuring consistent performance over its lifespan.
  • Lead-Free and RoHS Compliant: The 1N6263W-7 meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The 1N6263W-7 is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • Power supply systems
  • Conversion systems
  • Consumer electronics
  • Telecommunication devices

Technical Specifications

Key technical specifications of the 1N6263W-7 include:

  • Reverse Voltage: 60V
  • Forward Current: 15mA
  • Forward Voltage (at If = 10 mA): 1V max
  • Reverse Recovery Time: 4ns
  • Operating Junction Temperature Range: -65°C to +150°C

Diodes Incorporated's commitment to quality ensures that the 1N6263W-7 diode is a reliable and efficient choice for designers and engineers looking to incorporate fast switching capabilities into their electronic designs. With its small footprint and robust performance, this diode is well-suited for a wide range of applications that demand high-speed operation and compact packaging.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess