EN
  • EN
  • DE

2DA1213Y-13-GIGA

Part No 2DA1213Y-13-GIGA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 152942-2DA1213Y-13-GIGA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DA1213Y-13-GIGA CAD Model

Description

The 2DA1213Y-13-GIGA is a cutting-edge semiconductor component designed and manufactured by Diodes Incorporated, a leading company in the high-performance integrated circuit market. This product is part of Diodes Incorporated's extensive portfolio of diode-based solutions catering to a wide array of electronic applications.

Key Features

  • High-Speed Switching: The 2DA1213Y-13-GIGA is optimized for high-speed switching applications, making it an ideal choice for modern electronic circuits that require fast transition times.
  • Low Forward Voltage Drop: This component features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Current Capability: With its robust design, the 2DA1213Y-13-GIGA can handle high current loads, ensuring reliable performance under demanding conditions.
  • Surface Mount Package: The device is available in a compact surface mount package, facilitating easy integration into a wide range of electronic products.
  • RoHS Compliant: In line with environmental standards, the 2DA1213Y-13-GIGA is RoHS compliant, ensuring that it is free from hazardous substances.

Applications

The versatility of the 2DA1213Y-13-GIGA allows it to be used in various applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Switching Power Supplies
  • High-Frequency Rectification

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The 2DA1213Y-13-GIGA is produced with the highest standards of quality control and reliability testing, ensuring that it performs to the specifications under various conditions.

Technical Support and Resources

Customers can access comprehensive technical support for the 2DA1213Y-13-GIGA through Diodes Incorporated's online resources. Detailed datasheets, application notes, and design tools are available to assist engineers in integrating this component into their designs effectively.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2499 $57.9992
20+ $5.9494 $118.9880
31+ $5.7635 $178.6685
42+ $5.5775 $234.2550
54+ $5.3915 $291.1410
72+ $4.8337 $348.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess