EN
  • EN
  • DE

BAS70DW-05-7-F

Part No BAS70DW-05-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 70V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 2 Pair Common Cathode Schottky 70 V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAS70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS70DW-05FDITR, BAS70DW-05-FDICT-ND, BAS70DW-05-FDICT, BAS70DW-05FDIDKR, BAS70DW057F, BAS70DW-05-FDIDKR-ND, BAS70DW-05-FDITR-ND, BAS70DW-05-FDIDKR, BAS70DW-05-FDITR, BAS70DW-05FDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863463-BAS70DW-05-7-F
Ultra Librarian 3D Model Ultra Librarian BAS70DW-05-7-F CAD Model

Description

Product Overview: BAS70DW-05-7-F from Diodes Incorporated

The BAS70DW-05-7-F is a high-performance, dual series Schottky barrier diode designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This diode is engineered to offer fast switching capabilities with low leakage current and low forward voltage drop, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The BAS70DW-05-7-F boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component and the overall system.
  • Fast Switching Speed: With its quick switching action, this diode is suitable for high-frequency operations, which is critical for applications such as switch-mode power supplies and high-speed data lines.
  • Dual Diode Configuration: The dual series configuration allows for the common cathode to be shared, which simplifies the PCB layout and can help to reduce board space.
  • Low Leakage Current: The device is designed with a low leakage current that minimizes power loss and improves the reliability of the system during standby modes.
  • Lead-Free and RoHS Compliant: The BAS70DW-05-7-F is environmentally friendly, complying with RoHS standards which restrict the use of hazardous substances in electronic equipment.

Applications

The versatility of the BAS70DW-05-7-F makes it suitable for a variety of applications, including:

  • Voltage Clamping
  • Protection Circuits
  • Switching Circuits
  • Logic Systems
  • Reverse Polarity Protection
  • Portable Devices
  • Power Management Functions

Package and Quality Assurance

The BAS70DW-05-7-F comes in a compact SOT-363 package, which is designed to optimize board space without compromising performance. Diodes Incorporated ensures that each product meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their critical circuit designs.

In summary, the BAS70DW-05-7-F from Diodes Incorporated is a superior choice for designers looking for a dual series Schottky barrier diode that offers efficiency, speed, and space-saving benefits while adhering to environmental standards.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess