EN
  • EN
  • DE

2DB1188P

Part No 2DB1188P
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1123540-2DB1188P
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DB1188P CAD Model

Description

Product Overview: 2DB1188P from Diodes Incorporated

The 2DB1188P is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This robust transistor is engineered to deliver efficient current control in a wide range of electronic applications, making it an essential component for designers looking to optimize their circuits for power and performance.

Key Features

  • Transistor Type: PNP - This type of BJT allows for a high level of control over the electrical current, which flows from the emitter to collector when a suitable voltage is applied to the base terminal.
  • Collector-Emitter Voltage (VCEO): The 2DB1188P can withstand voltages up to 30V between the collector and emitter terminals, providing a good margin for a variety of applications.
  • Collector Current (IC): It is capable of handling a continuous collector current up to 1A, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): With a power dissipation of 1W, this transistor can handle a reasonable amount of power without overheating, ensuring reliable operation in your circuit.
  • DC Current Gain (hFE): The device features a high DC current gain, which is a measure of the transistor's ability to amplify the input signal.
  • Package: The 2DB1188P comes in a compact SOT-89 package, which is well-suited for space-constrained applications while providing adequate thermal performance.

Applications

The 2DB1188P transistor can be used in a variety of electronic circuits, including but not limited to:

  • Switching applications
  • Amplifier stages
  • Signal modulation
  • Power management
  • Regulatory circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the 2DB1188P is no exception. It is designed to meet the stringent requirements of the industry, ensuring a long operational life and consistent performance. Whether you're designing consumer electronics, automotive systems, or industrial controls, the 2DB1188P provides the reliability you need in a compact, efficient package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess