EN
  • EN
  • DE

2N7002K-7-F-82

Part No 2N7002K-7-F-82
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 721430-2N7002K-7-F-82
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7002K-7-F-82 CAD Model

Description

Product Overview: 2N7002K-7-F-82 from Diodes Incorporated

The 2N7002K-7-F-82 is a high-performance, small-signal N-Channel MOSFET from Diodes Incorporated, designed to address the needs of a variety of switching applications. This MOSFET is known for its low on-resistance and high switching speed, making it an ideal choice for power management tasks in compact electronic devices.

Key Features

  • Low On-Resistance: The 2N7002K-7-F-82 boasts a very low on-state resistance, which translates to improved efficiency and reduced power losses during operation.
  • High-Speed Switching: This MOSFET is capable of fast switching speeds, essential for applications that require quick response times and high-frequency operation.
  • Low Threshold Voltage: A low gate threshold voltage ensures that the device can be easily driven by low-voltage logic signals, making it compatible with a wide range of control circuitries.
  • SOT-23 Packaging: Encased in a compact SOT-23 package, the 2N7002K-7-F-82 is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the 2N7002K-7-F-82 allows it to be used in a diverse array of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Motor Control Systems
  • Battery Management
  • Portable Electronic Devices

Electrical Characteristics

The 2N7002K-7-F-82 operates with a continuous drain current of 115 mA and a pulsed drain current of 350 mA, making it capable of handling moderate power levels. The device can support a drain-source voltage (Vds) of 60V, providing ample headroom for various circuit designs.

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality components. The 2N7002K-7-F-82 is built to meet stringent industry standards, ensuring reliable performance and durability in a range of environmental conditions. Its robust construction is designed to withstand the rigors of everyday use in commercial and industrial settings.

With its combination of efficiency, speed, and compact form factor, the 2N7002K-7-F-82 is a smart choice for designers looking to optimize their power management solutions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3,090+ $0.0162 $50.0580
6,580+ $0.0152 $100.0160
10,205+ $0.0147 $150.0135
14,710+ $0.0136 $200.0560
19,085+ $0.0131 $250.0135
23,810+ $0.0126 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 891,260 pieces
MOQ: 3090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess