EN
  • EN
  • DE

74AUP1G07FW5-7

Part No 74AUP1G07FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6DFN / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package X1-DFN1010-6
Base Product Number 74AUP1G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G07FW5-7DITR,74AUP1G07FW5-7DIDKR,74AUP1G07FW5-7DICT
Standard Package 5,000
Win Source Part Number 1107920-74AUP1G07FW5-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07FW5-7 CAD Model

Description

Diodes Incorporated 74AUP1G07FW5-7 Logic Gate

The 74AUP1G07FW5-7 from Diodes Incorporated is a high-performance, single non-inverting buffer with open-drain output, designed to operate over a wide range of power supplies. This advanced ultra-low power CMOS device is a part of the 74AUP family, which is renowned for its low-voltage operation and low static and dynamic power consumption.

The logic gate operates at a very low voltage range of 0.8V to 3.6V, making it ideal for battery-operated and portable applications where power efficiency is crucial. This feature also allows for compatibility with modern low-voltage microprocessors and microcontrollers in the market.

One of the key attributes of the 74AUP1G07FW5-7 is its high-speed performance, with a typical tPD of 3.5 ns at 3.3V, ensuring swift signal propagation and minimal delay, which is essential for high-speed systems. Additionally, the device has a very low input capacitance and is capable of driving loads with high capacitance, thus providing excellent signal integrity.

The open-drain output of the 74AUP1G07FW5-7 allows for wired-AND functions, which is a useful feature in various logic circuits. This output configuration also enables the device to interface with different voltage levels, offering increased flexibility in mixed-voltage systems. The output can be connected to other open-drain outputs to implement active-low wired-OR or active-high wired-AND logic functions.

Encased in an ultra-small leadless package (DFN1410-6), the 74AUP1G07FW5-7 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for mobile devices, wearables, and other compact electronic systems.

The product is also characterized by its robustness, featuring over-voltage tolerant inputs that can endure input voltages above VCC during power up and power down. This tolerance ensures device protection and reliability under uncertain power conditions, making the 74AUP1G07FW5-7 a durable and dependable component for any logic circuit.

In summary, the 74AUP1G07FW5-7 from Diodes Incorporated is a versatile, energy-efficient, and reliable solution for designers looking to implement logic functions in their low-power, high-speed electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess