EN
  • EN
  • DE

74AUP1G126FW4-7

Part No 74AUP1G126FW4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 6X2DFN / SINGLE BUFFER GATE WITH 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1010-6
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800721-74AUP1G126FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G126FW4-7 CAD Model

Description

Product Overview: 74AUP1G126FW4-7 by Diodes Incorporated

The 74AUP1G126FW4-7 is a high-performance, single-buffered gate with 3-state output from Diodes Incorporated, designed for use in ultra-low power applications. This advanced product operates on a very low voltage range of 0.8V to 3.6V, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

Featuring a wide operating temperature range of -40°C to +125°C, the 74AUP1G126FW4-7 ensures reliable performance in a variety of challenging environmental conditions. This makes it suitable for automotive, industrial, and consumer applications that require robustness and durability.

Key Features

  • Low Static Power Consumption: The device boasts a very low static power consumption (ICC) of 0.9µA max, which contributes to the extended battery life of the end product.
  • Low Dynamic Power Consumption: With a low dynamic power consumption of 10µA/V max, the 74AUP1G126FW4-7 is optimized for power-sensitive designs.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, offering high-speed operation at 2.3V to 3.6V.
  • 3-State Output: The 3-state output allows for connection to a bus or multiple outputs, providing versatility in circuit integration.
  • ESD Protection: The device includes ±8kV HBM ESD protection, safeguarding the integrated circuit against electrostatic discharge events during handling and operation.

Applications

The 74AUP1G126FW4-7 is used in a diverse range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Wearable Electronics
  • Energy Management Systems
  • Medical Devices
  • Automotive Modules

With its compact form factor, the device is available in a space-saving 6-pin SOT-26 package, which is highly suitable for modern high-density electronic assemblies.

In conclusion, the 74AUP1G126FW4-7 from Diodes Incorporated is a highly versatile and efficient solution for designers looking to optimize their circuit designs for power and space without sacrificing performance. Its robust feature set ensures it can meet the demands of a wide range of applications, maintaining Diodes Incorporated's reputation for quality and reliability in the semiconductor market.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1051 $50.4480
1,160+ $0.0863 $100.1080
1,795+ $0.0836 $150.0620
2,475+ $0.0809 $200.2275
3,200+ $0.0782 $250.2400
4,280+ $0.0701 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,900 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess