EN
  • EN
  • DE

74AUP1G126FW5-7

Part No 74AUP1G126FW5-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X1-DFN1010-6
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 736577-74AUP1G126FW5-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G126FW5-7 CAD Model

Description

Diodes Incorporated 74AUP1G126FW5-7 Product Overview

The 74AUP1G126FW5-7 is a high-performance, single buffer/line driver with 3-state output from Diodes Incorporated. Designed with advanced ultra-low power CMOS technology, it is an ideal component for use in mobile phones, PDAs, and other battery-operated electronics where power efficiency is a critical concern.

Key Features

  • Low Static Power Consumption: The device boasts a very low static power consumption, making it an energy-efficient choice for modern electronic applications.
  • Low Dynamic Power Consumption: Its dynamic power consumption is also minimized, further contributing to overall power efficiency in the system.
  • High-Speed Operation: Despite its low power usage, the 74AUP1G126FW5-7 does not compromise on speed, ensuring fast signal propagation and quick response times.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 0.8V to 3.6V, providing design flexibility for different circuit requirements.
  • 3-State Output: The inclusion of a 3-state output enables the device to be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is useful in multiplexed applications.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, which safeguards the device from unexpected voltage spikes that can occur during handling and operation.

Applications

The 74AUP1G126FW5-7 is versatile and can be used in a wide range of applications. Its small footprint and low power consumption make it particularly well-suited for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Embedded systems
  • Data communication systems

Package and Reliability

This buffer/line driver is available in a space-saving 6-pin SOT-363 package, which is ideal for compact circuit designs. Diodes Incorporated ensures high reliability and performance consistency, which makes the 74AUP1G126FW5-7 a reliable choice for both prototyping and mass production.

In summary, the 74AUP1G126FW5-7 from Diodes Incorporated is a high-efficiency, high-speed buffer/line driver that offers low power consumption, a wide operating voltage range, and robust ESD protection. Its compact size and 3-state output functionality make it a flexible solution for a multitude of electronic applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0676 $50.0240
1,805+ $0.0555 $100.1775
2,790+ $0.0538 $150.1020
3,850+ $0.0520 $200.2000
4,975+ $0.0503 $250.2425
6,655+ $0.0451 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,100 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess