EN
  • EN
  • DE

74AUP1G14SE-7

Part No 74AUP1G14SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT-TRIG SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.15 V to 0.88 V
Logic Level - High 0.65 V to 2.32 V
Max Propagation Delay @ V, Max CL 6.1ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-353
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007767-74AUP1G14SE-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G14SE-7 CAD Model

Description

Product Overview: 74AUP1G14SE-7 from Diodes Incorporated

The 74AUP1G14SE-7 is a high-performance, single-gate inverter with Schmitt-trigger input from Diodes Incorporated, designed to operate over a wide range of supply voltages with extremely low power consumption. This component is part of the advanced ultra-low power (AUP) family, making it an ideal choice for power-sensitive applications in modern electronic systems.

Key Features

  • Low Power Consumption: The 74AUP1G14SE-7 is optimized for low-voltage operation, consuming very little power, which helps in extending battery life in portable devices.
  • Wide Voltage Range: This inverter operates over a wide voltage range from 0.8V to 3.6V, providing design flexibility for various applications.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering high-speed performance that is suitable for high-frequency signal processing.
  • Schmitt-Trigger Input: The Schmitt-trigger input provides a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it ideal for interfacing with analog signals.
  • Standard Pin Configuration: The device is offered in a standard 5-pin SOT-25 package, which is compatible with industry norms, ensuring easy integration into existing designs.

Applications

The 74AUP1G14SE-7 is a versatile component that can be used in a wide array of electronic circuits. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Microprocessor or microcontroller systems
  • Signal conditioning
  • Logic level translation
  • Clock and data management circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 74AUP1G14SE-7 is no exception. It is manufactured to meet the high standards of reliability and performance that customers expect from Diodes Incorporated products.

In summary, the 74AUP1G14SE-7 is an efficient, reliable, and flexible solution for a multitude of digital logic applications where low power and high-speed operation are critical. Its Schmitt-trigger input, combined with the wide operating voltage range and low power consumption, make it a smart choice for designers looking to optimize their systems for energy efficiency without sacrificing performance.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4725 $51.9750
260+ $0.3877 $100.8020
400+ $0.3756 $150.2400
555+ $0.3635 $201.7425
715+ $0.3514 $251.2510
955+ $0.3150 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,990 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess