EN
  • EN
  • DE

74AUP1G32FZ4-7

Part No 74AUP1G32FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 6-X2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Dimension 6-XFDFN
Win Source Part Number 103522-74AUP1G32FZ4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G32FZ4-7 CAD Model

Description

The 74AUP1G32FZ4-7 is a high-performance, single 2-input OR gate integrated circuit, designed and manufactured by Diodes Incorporated. This logic gate is part of the advanced ultra-low power (AUP) family, which is renowned for its low power consumption and high-speed operation. It is particularly suitable for battery-powered and portable devices where power efficiency is critical.

Operating within a voltage range of 0.8V to 3.6V, the 74AUP1G32FZ4-7 offers excellent power supply flexibility, making it ideal for interfacing with modern microprocessors and microcontrollers that operate at lower voltage levels. The device ensures a minimal static power consumption due to its lower operating voltage, which is a significant advantage in power-sensitive applications.

The 74AUP1G32FZ4-7 is characterized by its Schmitt-trigger inputs, which provide enhanced noise immunity and a smoother response to slowly changing input signals. This feature is particularly beneficial in environments with a high degree of electrical noise or when signals are not sharply defined.

This product is available in a compact X2-DFN1410-6 package, which is highly space-efficient and suitable for high-density circuit designs. The small form factor of the package makes it an excellent choice for space-constrained applications such as wearable technology, mobile devices, and IoT products.

Diodes Incorporated has designed the 74AUP1G32FZ4-7 with a focus on reliability and performance. The device has an extended temperature range, allowing it to operate effectively from -40°C to +125°C, which ensures stable operation even in extreme conditions. The OR gate's inputs are tolerant to voltages up to 3.6V, allowing for direct interfacing with high-voltage signals without risk of damage.

In summary, the 74AUP1G32FZ4-7 from Diodes Incorporated is an advanced logic component that combines low power consumption with high-speed operation, noise immunity, and a compact package. It is an ideal choice for designers looking to optimize power efficiency without compromising on performance or space in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess