EN
  • EN
  • DE

74AUP1G32SE-7

Part No 74AUP1G32SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001266-74AUP1G32SE-7
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Logic Gates and Inverters
Series 74AUP
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type OR Gate
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Ultra Librarian 3D Model Ultra Librarian 74AUP1G32SE-7 CAD Model

Description

Diodes Incorporated 74AUP1G32SE-7: High-Performance Logic Gate

The 74AUP1G32SE-7 from Diodes Incorporated is a cutting-edge, single 2-input positive OR gate that embodies the perfect blend of low-power consumption and high-speed operation. Designed with advanced ultra-low power (AUP) technology, this component is tailored for power-sensitive and space-constrained applications. Its compact SOT-353 packaging makes it an ideal choice for portable electronic devices where efficiency and footprint are critical.

Key Features

  • Low Power Consumption: The 74AUP1G32SE-7 operates with a very low static power consumption, making it suitable for battery-operated devices.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, ensuring swift logic operations crucial for modern electronics.
  • Wide Operating Voltage Range: It supports a wide voltage range from 0.8V to 3.6V, providing flexibility in various operating environments and compatibility with other logic levels.
  • Low Noise Overshoot and Undershoot: This OR gate exhibits minimal noise overshoot and undershoot, which is essential for maintaining signal integrity in sensitive electronic circuits.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device from unexpected electrical spikes.

Applications

The 74AUP1G32SE-7 is well-suited for a diverse range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Gaming Consoles
  • Wearable Technology
  • Medical Devices
  • IoT Devices

This OR gate from Diodes Incorporated is engineered to meet the demands of modern electronics where efficient power management and space-saving design are paramount. The 74AUP1G32SE-7 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the ever-evolving tech industry. Whether you're designing a handheld device or an intricate sensor network, this logic gate offers the performance and durability needed for your sophisticated circuits.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1278 $50.4810
955+ $0.1049 $100.1795
1,480+ $0.1016 $150.3680
2,035+ $0.0983 $200.0405
2,635+ $0.0950 $250.3250
3,525+ $0.0852 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,440 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess