EN
  • EN
  • DE

ADC0802LCWMX/NOPB

Part No ADC0802LCWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU COMPAT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 10k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External, Supply
Operating Supply Voltage 4.5 V ~ 6.3 V
Voltage - Supply, Digital 4.5 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 767713-ADC0802LCWMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC0802
Introduction Date December 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC0802LCWMX/NOPB CAD Model

Description

Product Overview: ADC0802LCWMX/NOPB

The ADC0802LCWMX/NOPB is a high-performance 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed with precision and power efficiency in mind. This ADC is a part of the ADC0800 series, which is known for its ease of use and robust functionality. The ADC0802LCWMX/NOPB is ideal for applications that require accurate and reliable digital representation of analog signals.

Featuring a successive approximation register (SAR) architecture, the ADC0802LCWMX/NOPB provides a high-speed data conversion rate that is suitable for high-speed signal processing applications. The device operates on a single power supply ranging from 4.5V to 6.3V, making it versatile for use in various electronic systems. It also has a low power consumption, which is critical for battery-powered and portable devices.

Key Features

  • Resolution: 8-bit resolution offers precise digital output for a wide range of analog inputs.
  • Conversion Time: Fast conversion time ensures quick data processing, which is essential for real-time applications.
  • Input Range: The device supports a 0V to 5V analog input range, providing flexibility in interfacing with different sensors and input signals.
  • Interface: It features an easy-to-use parallel interface, which simplifies connections to microcontrollers and digital systems.
  • Package: The ADC0802LCWMX/NOPB is available in a compact SOIC-20 package, enabling it to fit into space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The ADC0802LCWMX/NOPB is a versatile ADC that can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Industrial control systems
  • Medical instruments
  • Embedded systems

With its precision and low power operation, the ADC0802LCWMX/NOPB from Texas Instruments is an excellent choice for designers who require a reliable and efficient ADC for their electronic projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess