EN
  • EN
  • DE

AIC809-26CUTR

Part No AIC809-26CUTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143173-AIC809-26CUTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC809-26CUTR CAD Model

Description

The AIC809-26CUTR is a 3-pin voltage supervisor or reset IC. It is designed to monitor the voltage level of a power supply and assert a reset signal when the voltage drops below a specified threshold. This ensures that the system starts up correctly and prevents malfunctions due to undervoltage conditions. The '26' in the part number indicates a threshold voltage of 2.6V.

Applications

  • Microprocessor/Microcontroller Systems: Resets the microprocessor or microcontroller during power-up, power-down, and brownout conditions.
  • Memory Systems: Protects memory data by asserting a reset signal when the supply voltage is too low for reliable memory operation.
  • Embedded Systems: Monitors the power supply voltage to ensure stable operation of embedded systems.
  • Industrial Control Systems: Provides reliable reset functionality in industrial environments where power fluctuations are common.
  • Automotive Electronics: Monitors the battery voltage to prevent damage to electronic components during low voltage conditions.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage with a specified threshold. In this case, the threshold is 2.6V.
  • Active-Low Reset Output: The reset output is active low, meaning it asserts a low signal when the voltage is below the threshold.
  • Guaranteed Reset Assertion Down to 1V: Ensures that the reset signal is asserted even when the supply voltage drops to 1V.
  • Low Supply Current: Consumes minimal current, making it suitable for battery-powered applications.
  • Small Package Size: Available in a small SOT-23 package, saving board space.
  • No External Components Required: Requires no external components for basic operation, simplifying circuit design.
  • Temperature Range: Typically specified for industrial temperature ranges.

Benefits

  • Prevents System Malfunctions: Ensures that the system starts up correctly and prevents data corruption due to undervoltage conditions.
  • Improves System Reliability: Provides reliable reset functionality, improving the overall reliability of the system.
  • Simplifies Circuit Design: Requires no external components for basic operation, simplifying circuit design and reducing board space.
  • Reduces System Cost: Low component count and small package size reduces the overall system cost.
  • Extends Battery Life: Low supply current maximizes battery life in portable devices.

Additional Details

The AIC809-26CUTR operates by continuously monitoring the input voltage. When the voltage drops below the threshold voltage (2.6V), the reset output is asserted low. The reset output remains low until the input voltage rises above the threshold voltage plus a small hysteresis. The hysteresis prevents oscillations on the reset output when the input voltage is near the threshold. The 'CUTR' suffix typically indicates a specific package and tape & reel packaging for automated assembly.

It is designed to be a simple and cost-effective solution for voltage monitoring and reset generation in a wide range of applications. Because of its simplicity and robustness, it is a popular choice for ensuring proper system operation in embedded systems and other electronic devices.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess