EN
  • EN
  • DE

74AUP2G02RA3-7

Part No 74AUP2G02RA3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP DFN1210-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 5.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1210-8
Manufacturer Package 8-XFDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 736578-74AUP2G02RA3-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP2G02RA3-7 CAD Model

Description

Diodes Incorporated 74AUP2G02RA3-7 Logic Gate

The 74AUP2G02RA3-7 from Diodes Incorporated is a high-performance, dual-input NOR gate that combines advanced silicon-gate CMOS technology with a robust design to provide users with a reliable and efficient logic solution. This component is part of the 74AUP family, which is known for its ultra-low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

With its ultra-small and leadless DFN1410-6 (SOT1202) package, the 74AUP2G02RA3-7 is designed to occupy minimal space on a PCB, making it perfect for compact electronic devices. This package is not only space-efficient but also offers excellent thermal performance, ensuring the device operates within its specified temperature range.

The logic gate operates over a wide voltage range of 0.8V to 3.6V, allowing it to be used in various systems with different power levels. This flexibility makes it highly compatible with modern microprocessors and microcontrollers that operate at lower voltage levels for power conservation.

Additionally, the 74AUP2G02RA3-7 features Schmitt-trigger inputs, which provide hysteresis to enhance noise immunity and prevent unwanted switching due to noisy input signals. This characteristic is particularly beneficial in environments prone to electrical noise, ensuring stable and predictable logic behavior.

The device also boasts an extremely low static power consumption of only 0.9 μA max, contributing to the overall energy efficiency of the systems it is integrated into. Furthermore, the 74AUP2G02RA3-7 supports high-speed operation, with a typical tpd of 3.5 ns, enabling fast signal processing that is essential for high-performance computing and communication applications.

Its ESD protection exceeds JESD 22, ensuring that the device is safeguarded against electrostatic discharges during handling and operation, which enhances its durability and reliability. The 74AUP2G02RA3-7 is fully specified for partial power-down applications using IOFF, which ensures that the input circuitry does not cause additional power consumption when the device is powered down.

In summary, the 74AUP2G02RA3-7 NOR gate from Diodes Incorporated is a versatile, high-efficiency logic component that offers a compact footprint, low power consumption, and robust noise immunity, making it a valuable addition to a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1044 $57.9420
1,350+ $0.0857 $115.6950
2,090+ $0.0831 $173.6790
2,875+ $0.0804 $231.1500
3,715+ $0.0778 $289.0270
4,980+ $0.0697 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess