EN
  • EN
  • DE

74AUP2G08RA3-7

Part No 74AUP2G08RA3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP DFN1210-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.7V ~ 0.9V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package X2-DFN1210-8
Package / Case 8-XFDFN
Base Product Number 74AUP2G08
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 743974-74AUP2G08RA3-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G08RA3-7 CAD Model

Description

Product Overview: 74AUP2G08RA3-7 from Diodes Incorporated

The 74AUP2G08RA3-7 is a high-performance, dual 2-input AND gate IC from Diodes Incorporated, designed to operate in the ultra-low-power Advanced Ultra-low Power (AUP) technology range. This integrated circuit is specifically engineered to provide optimal performance in low-voltage and battery-powered applications, making it an ideal choice for portable and energy-sensitive electronics.

With its capability to function at a very low operating voltage range of 0.8V to 3.6V, the 74AUP2G08RA3-7 ensures minimal power consumption without sacrificing speed or functionality. This feature is particularly beneficial in extending the battery life of handheld devices and in applications where power efficiency is a critical factor.

The device boasts a low static power consumption (ICC) and includes a power-down feature that reduces power consumption when the outputs are not in use. Additionally, the 74AUP2G08RA3-7 features low input capacitance, further enhancing its suitability for high-speed applications.

One of the key attributes of the 74AUP2G08RA3-7 is its high tolerance for input voltages up to 3.6V, which allows for interfacing with higher voltage systems without the need for level shifters. This makes it a versatile component for mixed-voltage environments and simplifies circuit design by reducing component count.

The 74AUP2G08RA3-7 is housed in a space-saving X2-DFN2020-6 (Type RA3) package, which not only conserves board space but also provides excellent thermal performance. This compact form factor is particularly advantageous for applications where space is at a premium, such as mobile phones, wearable technology, and IoT devices.

As part of Diodes Incorporated's commitment to high-quality products, the 74AUP2G08RA3-7 is subjected to rigorous testing and quality control measures, ensuring reliability and performance consistency. Whether for industrial control systems, consumer electronics, or telecommunications, the 74AUP2G08RA3-7 is a reliable and efficient solution for implementing logic functions in a wide range of electronic circuits.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess