EN
  • EN
  • DE

74AUP2G32RA3-7

Part No 74AUP2G32RA3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 2-INP DFN1210-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1210-8
Manufacturer Package 8-XFDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729160-74AUP2G32RA3-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP2G32RA3-7 CAD Model

Description

Diodes Incorporated 74AUP2G32RA3-7 Dual OR Gate

The 74AUP2G32RA3-7 is a high-performance, dual 2-input OR gate integrated circuit, meticulously designed by Diodes Incorporated to meet the demands of modern low-voltage applications. This component is part of the advanced ultra-low power (AUP) family, which is renowned for its low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable devices.

With its ultra-small X2-DFN1410-6 package, the 74AUP2G32RA3-7 is engineered to save precious board space while providing robust performance. This package is not only space-efficient but also offers excellent thermal performance, ensuring the device operates reliably within its specified temperature range.

One of the key features of this OR gate is its low static power consumption. The 74AUP2G32RA3-7 boasts a very low quiescent current, which is crucial for extending battery life in portable applications. Despite its low power usage, the device does not compromise on speed, delivering fast propagation delays that are essential for high-speed signal processing tasks.

The input of the 74AUP2G32RA3-7 is tolerant to voltages up to 3.6V, even when the device is powered down, providing design flexibility and protection against unwanted current flow. This voltage tolerance also allows for seamless interfacing with higher voltage logic levels, enhancing compatibility with a wide range of digital components.

Furthermore, the device features Schmitt-trigger action at all inputs, which makes it immune to input noise, thus providing a more stable and reliable output. This characteristic is particularly important in environments where electrical noise is a concern and can help prevent false triggering and erratic behavior.

In summary, the 74AUP2G32RA3-7 from Diodes Incorporated is a superior choice for designers looking for a high-performance OR gate that combines low power consumption with high-speed operation, a compact footprint, and noise immunity. Its advanced features make it suitable for a variety of applications, including portable electronics, computing devices, and any system where power efficiency and space constraints are critical considerations.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1274 $57.9670
1,105+ $0.1046 $115.5830
1,715+ $0.1013 $173.7295
2,360+ $0.0981 $231.5160
3,050+ $0.0949 $289.4450
4,080+ $0.0850 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess