EN
  • EN
  • DE

LTM2894HY#PBF

Part No LTM2894HY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 7500VRMS 2CH USB 24BGA / USB Digital Isolator 7500Vrms 1 Channel 12Mbps 50kV/µs CMTI 24-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Package Tray
Technology Magnetic Coupling
Type USB
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/1
Channel Type Bidirectional
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Max) 115ns, 115ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Voltage - Supply 4.4V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-BGA
Supplier Device Package 24-BGA (22x6.25)
Base Product Number LTM2894
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM2894HY#PBF
Standard Package 120
Win Source Part Number 1028944-LTM2894HY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2894HY#PBF CAD Model

Description

Product Overview: LTM2894HY#PBF from Analog Devices Inc.

The LTM2894HY#PBF is a high-performance, isolated USB transceiver module designed by Analog Devices Inc. to provide a robust communication interface for data transfer in harsh environments. It is part of the LTM2894 series, which is known for its ability to protect sensitive USB data lines from destructive events such as ground loops, surge, and electrostatic discharge (ESD) without the need for external components.

This module features a galvanic isolation barrier that can withstand up to 7500V RMS for 1 minute per UL 1577. This ensures that the data and power domains on either side of the barrier are completely isolated, enhancing system safety and reliability. The LTM2894HY#PBF is designed to operate over a wide temperature range from -40°C to +105°C, making it suitable for industrial applications that require robust performance in extreme conditions.

The LTM2894HY#PBF supports full-speed (12Mbps) USB communication and is compatible with USB 2.0 specifications. It offers an integrated, low EMI, external or bus-powered DC/DC converter, which simplifies the power supply design. The module's small footprint and minimal external components requirement make it an ideal solution for space-constrained applications.

To ensure data integrity, the LTM2894HY#PBF incorporates advanced features such as internal signal processing, which helps to maintain signal fidelity by filtering out noise and correcting for signal skew. The device also includes an automatic speed negotiation feature that allows seamless communication with any USB full-speed device.

The LTM2894HY#PBF is available in a compact, surface-mountable LGA package that is RoHS compliant. Its rugged design and integrated features make it an excellent choice for applications in industrial control, medical equipment, instrumentation, and any other system where USB communication must be isolated from electrical noise and potential ground differences.

Overall, the LTM2894HY#PBF is a testament to Analog Devices Inc.'s commitment to providing advanced isolation solutions that enhance the performance and safety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,658.1818 $1,658.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess