EN
  • EN
  • DE

74LV06AS14-13

Part No 74LV06AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 6-INP 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel Open Drain 14-SO
Manufacturer Diodes Incorporated
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74LV06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LV06AS14-13DIDKR, 74LV06AS14-13DI, 74LV06AS14-13DI-ND, 74LV06AS14-13DICT, -74LV06AS14-13DICT, -74LV06AS14-13DIDKR, 74LV06AS14-13DITR, -74LV06AS14-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857991-74LV06AS14-13
Ultra Librarian 3D Model Ultra Librarian 74LV06AS14-13 CAD Model

Description

The 74LV06AS14-13 is a high-performance, six-channel inverter buffer/driver designed to provide feature-rich solutions for a wide range of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this integrated circuit is part of their 74LV family, which is renowned for low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2.0V to 5.5V, making it suitable for low-voltage applications and compatible with various logic level systems.
  • High-Speed Performance: It is designed to support high-speed signal processing with a typical propagation delay time significantly lower than similar devices in its class.
  • Drive Capability: The 74LV06AS14-13 can drive up to 5.2 mA at the output, allowing for direct drive of LEDs and other low-power devices.
  • Open-Drain Outputs: Featuring open-drain outputs, it offers the flexibility to be used in wired-AND logic configurations.
  • ESD Protection: The device includes input and output ESD protection circuits to withstand electrostatic discharges, ensuring robust performance in various environments.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, suitable for demanding applications.

Applications

The versatility of the 74LV06AS14-13 makes it ideal for a broad spectrum of applications, including:

  • Logic level shifting and translation
  • Line driving with high-impedance outputs
  • Power management systems
  • Communication interfaces
  • Portable and battery-powered electronics
  • Automotive electronics

Package and Quality

The 74LV06AS14-13 is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Diodes Incorporated is committed to high-quality standards, and this product is no exception. It is RoHS compliant and adheres to international quality and environmental management standards.

With its combination of features, the 74LV06AS14-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement high-speed logic inversion with the added benefit of open-drain outputs in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1079 $58.2660
1,305+ $0.0886 $115.6230
2,020+ $0.0859 $173.5180
2,785+ $0.0831 $231.4335
3,600+ $0.0803 $289.0800
4,820+ $0.0720 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess