EN
  • EN
  • DE

74LVC1G00FS3-7

Part No 74LVC1G00FS3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP DFN0808-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features NAND Gate IC 1 Channel - X2-DFN0808-4
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package X2-DFN0808-4
Family Name 74LVC1G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1G00FS3-7DICT, 74LVC1G00FS3-7DITR, 74LVC1G00FS3-7DIDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858008-74LVC1G00FS3-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G00FS3-7 CAD Model

Description

Product Overview: 74LVC1G00FS3-7 from Diodes Incorporated

The 74LVC1G00FS3-7 is a high-performance, single 2-input NAND gate integrated circuit, meticulously designed by Diodes Incorporated to meet the needs of modern electronics. This compact and efficient logic gate is a fundamental component for a wide range of applications, from simple logic operations to complex computational systems.

Constructed with advanced silicon-gate CMOS technology, the 74LVC1G00FS3-7 offers a robust combination of high speed and low power consumption. It operates at a voltage range of 1.65V to 5.5V, making it versatile for use in various systems that require different power levels. This flexibility ensures compatibility with both 3.3V and 5V logic levels, enabling easy integration into mixed-voltage environments without the need for level shifters.

The device is characterized by its high noise immunity and low static power consumption. Even at high operating speeds, it maintains stability and precision, which is crucial for reliable system performance. The 74LVC1G00FS3-7 boasts a ±24mA output drive at 3.3V, providing a strong signal drive capability that is essential for driving heavier loads in complex circuits.

Encased in an ultra-small leadless package, the 74LVC1G00FS3-7 is designed to occupy minimal space on a PCB, making it an ideal choice for space-constrained applications such as portable devices, wearables, and embedded systems. Its small size does not compromise its functionality or performance, providing designers with a powerful tool for creating compact, yet powerful electronic designs.

Furthermore, the 74LVC1G00FS3-7 is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down. This feature is particularly useful for battery-powered applications where power conservation is critical.

In summary, the 74LVC1G00FS3-7 from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its high-speed performance, low power consumption, and compact design, this NAND gate is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0882 $57.7710
1,595+ $0.0725 $115.6375
2,470+ $0.0702 $173.3940
3,405+ $0.0679 $231.1995
4,395+ $0.0658 $289.1910
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess