EN
  • EN
  • DE
  • IT

74LVC1G34FW5-7

Part No 74LVC1G34FW5-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE BUFFER GATE | IC BUFF NON-INVERT 5.5V 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X1-DFN1010-6
Family Part Number 74LVC1G34
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132817-74LVC1G34FW5-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G34FW5-7 CAD Model

Description

Overview of the 74LVC1G34FW5-7 Logic Level Shifter

The 74LVC1G34FW5-7 is a high-performance, single-buffer logic level shifter manufactured by Diodes Incorporated. This device is designed to ensure seamless voltage level translation, which is essential for interfacing devices operating at different voltage levels within the same system. It is part of the 74LVC family, known for its low-voltage CMOS technology, which offers robust performance with lower power consumption.

Key Features

  • Advanced CMOS Technology: Utilizing the latest in CMOS fabrication, the 74LVC1G34FW5-7 offers a high-speed operation while maintaining low power dissipation.
  • Wide Operating Voltage Range: This device can operate at a voltage range from 1.65V to 5.5V, making it highly versatile for different applications and compatible with both TTL and CMOS logic levels.
  • High Drive Capability: It can drive up to 50mA at the output, allowing it to drive larger loads if necessary.
  • Low Power Consumption: With its low power requirements, it is an ideal choice for battery-operated and power-sensitive applications.
  • ESD Protection: The inputs and outputs are equipped with ESD protection circuits to safeguard the device from electrostatic discharges, enhancing its reliability and longevity in challenging environments.
  • Compact Package: The 74LVC1G34FW5-7 comes in a space-saving 6-pin SOT-363 package, which is suitable for high-density electronic assemblies.

Applications

The 74LVC1G34FW5-7 is widely used in various applications where logic level shifting is required. It is particularly useful in mixed-voltage systems and can be found in:

  • Smartphones and portable devices
  • Computing devices such as laptops and desktops
  • Embedded systems and microcontroller-based projects
  • Data communication systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 74LVC1G34FW5-7 is no exception. It is manufactured under strict quality control standards to ensure it meets the industry specifications and customer expectations. The device's reliability is further enhanced by its robust ESD protection and wide operating temperature range, ensuring stable performance across various environmental conditions.

In summary, the 74LVC1G34FW5-7 from Diodes Incorporated is a reliable and efficient solution for voltage level translation in multi-voltage systems, offering compatibility with a broad range of devices and applications.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1181 $50.1925
1,035+ $0.0969 $100.2915
1,600+ $0.0939 $150.2400
2,205+ $0.0909 $200.4345
2,850+ $0.0878 $250.2300
3,810+ $0.0788 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess