EN
  • EN
  • DE

74LVC1G98W6-7

Part No 74LVC1G98W6-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 076385-74LVC1G98W6-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G98W6-7 CAD Model

Description

Overview of the 74LVC1G98W6-7 Configurable Multiple-Function Gate

The 74LVC1G98W6-7 is a high-performance, configurable multiple-function gate that comes from the reputable semiconductor manufacturer Diodes Incorporated. This versatile component is designed to meet the needs of a wide range of applications, offering flexibility and reliability in a compact package.

Key Features

  • Configurable Logic Function: One of the standout features of the 74LVC1G98W6-7 is its ability to be configured for a variety of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This is achieved through its three inputs and one output, allowing designers to optimize their circuit without the need for multiple different logic gates.
  • Low Voltage Operation: The device operates at a low voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications. This feature also allows for interfacing with both 3.3V and 5V logic levels without the need for level shifters.
  • High-Speed Performance: Despite its low power consumption, the 74LVC1G98W6-7 does not compromise on speed. It offers a high-speed performance that is crucial for modern digital circuits.
  • Wide Operating Temperature: It is built to withstand a broad operating temperature range, ensuring reliability and functionality across various environmental conditions.
  • Leadless Package: The device comes in a compact, leadless DFN1410-6 (SOT1203) package, which saves valuable board space and is suitable for high-density mounting.

Applications

The 74LVC1G98W6-7 is ideal for a variety of applications across multiple industries. Its configurable nature makes it perfect for use in:

  • Consumer electronics
  • Communication systems
  • Portable devices
  • Computing
  • Embedded systems

Quality and Environmental Compliance

Diodes Incorporated ensures that the 74LVC1G98W6-7 meets strict quality standards. The device is compliant with RoHS directives, which means it is manufactured without the use of hazardous substances. Additionally, it is characterized for operation from -40°C to +125°C, catering to industrial-grade requirements.

Whether for prototyping or mass production, the 74LVC1G98W6-7 from Diodes Incorporated is a reliable and flexible solution for designers looking to incorporate a configurable logic function into their electronic designs.

You May Also Be Interested in

Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0591 $57.9180
2,385+ $0.0485 $115.6725
3,690+ $0.0470 $173.4300
5,080+ $0.0455 $231.1400
6,580+ $0.0439 $288.8620
8,800+ $0.0394 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,850 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess