EN
  • EN
  • DE

74LVC244AQ20-13

Part No 74LVC244AQ20-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20DFN  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package V-QFN4525-20
Base Product Number 74LVC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVC244AQ20-13DICT,74LVC244AQ20-13DITR,74LVC244AQ20-13DIDKR
Standard Package 2,500
Win Source Part Number 1040582-74LVC244AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC244AQ20-13 CAD Model

Description

Product Overview: 74LVC244AQ20-13 from Diodes Incorporated

The 74LVC244AQ20-13 is a high-performance, octal buffer/line driver from Diodes Incorporated, designed to ensure robust signal integrity and drive capability in a variety of digital applications. This integrated circuit is part of the LVC (Low-voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. It is specifically engineered to operate with a 1.65V to 5.5V power supply, making it suitable for interfacing with both 3.3V and 5V logic levels.

Featuring eight non-inverting buffers with 3-state outputs, the 74LVC244AQ20-13 is an ideal choice for driving bus lines or buffering memory address registers. The 3-state outputs allow for connection to a bus-structured system without the risk of bus contention. Each buffer has a separate output enable input, which controls the transition between a high-impedance state and a normal logic level, thus providing additional flexibility in system design.

The device is housed in a robust Q20, 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still being easy to handle for PCB manufacturing processes. The SSOP package is advantageous for space-constrained applications, while also providing good thermal performance and high-speed signal handling.

Key features of the 74LVC244AQ20-13 include:

  • Wide operating voltage range (1.65V to 5.5V)
  • High drive capability (-24mA/24mA)
  • Low power consumption
  • 5V tolerant inputs for interfacing with 5V logic
  • High impedance when power is off
  • Complies with JEDEC standard no. 8-1A
  • ESD protection exceeds JESD 22

Applications for the 74LVC244AQ20-13 span across a broad range of electronic systems, including:

  • Bus driving
  • Memory buffering
  • Data transmission
  • Microprocessor interfacing

With its combination of performance, power efficiency, and design flexibility, the 74LVC244AQ20-13 is an excellent choice for designers looking to optimize their digital systems. Diodes Incorporated's commitment to quality and reliability ensures that this component will meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2901 $50.7675
425+ $0.2380 $101.1500
655+ $0.2306 $151.0430
900+ $0.2231 $200.7900
1,160+ $0.2157 $250.2120
1,555+ $0.1934 $300.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,318 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess