EN
  • EN
  • DE

74LVC2G06FZ4-7

Part No 74LVC2G06FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC DUAL INVERTER O-D OUT DFN1410
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1409-6
Dimension 6-XFDFN
Win Source Part Number 1009367-74LVC2G06FZ4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G06FZ4-7 CAD Model

Description

Introducing the 74LVC2G06FZ4-7 Logic Inverter from Diodes Incorporated

The 74LVC2G06FZ4-7 is a high-performance, dual inverter with open-drain outputs designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Advanced Technology: Built on an advanced CMOS technology, the 74LVC2G06FZ4-7 offers robust performance with low power consumption, making it suitable for battery-operated devices and energy-saving applications.
  • Low Voltage Operation: This inverter operates at a supply voltage range of 1.65V to 5.5V, allowing for flexible use in various logic level interfaces and ensuring compatibility with both 3.3V and 5V systems.
  • High-Speed: It delivers high-speed performance with a typical propagation delay of only 3.7ns at a supply voltage of 3.3V, ensuring swift signal processing for critical applications.
  • Open-Drain Outputs: The open-drain configuration of the outputs enables wired-AND functions and is suitable for driving capacitive loads or creating level-shifters.
  • ESD Protection: The device includes input and output over-voltage protection, providing a high Electrostatic Discharge (ESD) immunity which exceeds JESD 22, ensuring reliability and longevity in harsh environments.

Applications

The versatile nature of the 74LVC2G06FZ4-7 makes it an ideal choice for a wide array of applications, including:

  • Logic level shifting for mixed-voltage systems
  • Signal inversion in digital circuits
  • Line driving with its open-drain outputs
  • Power management circuits
  • Portable and battery-powered devices

Package and Quality

The 74LVC2G06FZ4-7 is offered in a compact DFN2020-6 (SOT1115) package, which is designed for space-saving on PCBs without compromising on thermal and electrical performance. Diodes Incorporated is committed to high-quality standards, and this product is no exception, meeting strict industry reliability benchmarks.

With its combination of low power consumption, high-speed operation, and ESD protection, the 74LVC2G06FZ4-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their digital logic applications.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2006 $50.1500
610+ $0.1646 $100.4060
945+ $0.1594 $150.6330
1,300+ $0.1543 $200.5900
1,680+ $0.1491 $250.4880
2,245+ $0.1337 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess