EN
  • EN
  • DE

THS4531AIRUNR

Part No THS4531AIRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Differential Amplifier Circuit Rail-to-Rail 10-WQFN (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFQFN
Case / Package 10-WQFN (2x2)
Family Name THS4531
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-40581-6-ND, 296-THS4531AIRUNRDKR, 296-40581-2, 296-THS4531AIRUNRCT, 296-40581-1, 296-40581-6, 296-40581-1-ND, THS4531AIRUNR-ND, -296-40581-1-ND, 296-40581-2-ND, 296-THS4531AIRUNRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936483-THS4531AIRUNR
Ultra Librarian 3D Model Ultra Librarian THS4531AIRUNR CAD Model

Description

Product Overview: THS4531AIRUNR by Texas Instruments

The THS4531AIRUNR is a high-performance, low-power, fully-differential amplifier designed by Texas Instruments. This advanced amplifier is optimized for precision signal conditioning and data acquisition systems, where power efficiency and accuracy are crucial. With its low power consumption and wide bandwidth, it is an ideal choice for battery-powered applications and high-speed data acquisition systems.

Key Features

  • Low Power Consumption: The THS4531AIRUNR operates with a supply current of only 1.1 mA, making it an excellent choice for power-sensitive applications.
  • Wide Bandwidth: It boasts a wide bandwidth of 36 MHz, ensuring high-speed performance that can handle a broad range of signal frequencies.
  • Fully-Differential Design: The fully-differential architecture provides improved noise immunity and reduced harmonic distortion, which is essential for high-fidelity signal processing.
  • High Linearity: With a total harmonic distortion (THD) of -85 dBc, the THS4531AIRUNR maintains signal integrity, ensuring accurate reproduction of the input signal.
  • Low Offset Voltage: The device features a low offset voltage of ±200 µV, which minimizes error and improves overall system accuracy.
  • Flexible Supply Voltage: It operates over a wide supply range of ±2.25 V to ±5.5 V, providing design flexibility for various applications.

Applications

The THS4531AIRUNR is versatile and can be used in a multitude of applications, including:

  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Portable Instrumentation

Package and Quality

This amplifier comes in a compact QFN-16 package, which minimizes board space and is suitable for space-constrained applications. The device is part of Texas Instruments' commitment to high-quality products and is designed to meet stringent industry standards, ensuring reliability and performance in critical applications.

With its combination of low-power operation, precision, and versatility, the THS4531AIRUNR from Texas Instruments stands out as a superior choice for designers looking to enhance their signal processing systems without compromising on power efficiency or accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess