EN
  • EN
  • DE

74LVC1G98DW-7

Part No 74LVC1G98DW-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 076384-74LVC1G98DW-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G98DW-7 CAD Model

Description

Overview of Product 74LVC1G98DW-7

The 74LVC1G98DW-7 is a versatile, high-performance configurable multiple-function gate from Diodes Incorporated. This product is part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Configurable Logic Function: With its 3-bit input, the 74LVC1G98DW-7 can be configured to perform a wide variety of logical operations, including AND, NAND, OR, NOR, XOR, XNOR, and more. This flexibility allows designers to use the same component for multiple purposes within a circuit, reducing inventory and simplifying design.
  • Low Power Consumption: The device operates with a very low quiescent current, which is critical for battery-powered devices where power efficiency is paramount.
  • Wide Operating Voltage: It functions over a wide voltage range of 1.65V to 5.5V, which allows for compatibility with both 3.3V and 5V systems and makes it suitable for interfacing with various logic levels.
  • High-Speed Operation: Despite its low-power design, the 74LVC1G98DW-7 does not compromise on speed. It offers fast propagation delays, enabling high-speed operation that is essential for modern digital circuits.
  • 5V Tolerant Inputs: Inputs can tolerate 5V, even when the device is operating at a lower voltage. This feature provides additional flexibility in mixed-voltage systems.

Applications

The 74LVC1G98DW-7 is designed for a broad range of applications, particularly where space is at a premium and power efficiency is crucial. It is commonly used in:

  • Smartphones and portable electronics
  • Embedded systems
  • Computing devices
  • IoT devices
  • Consumer electronics

Package and Quality

Enclosed in a small SOT363 package, the 74LVC1G98DW-7 is designed to occupy minimal board space while offering robust performance. Diodes Incorporated is committed to quality, and this product is manufactured under stringent conditions to ensure reliability and consistency across batches.

In summary, the 74LVC1G98DW-7 from Diodes Incorporated is a highly flexible and efficient solution for designers looking to incorporate configurable logic functions into their systems without sacrificing power efficiency or performance.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,390+ $0.0417 $57.9630
3,370+ $0.0343 $115.5910
5,230+ $0.0332 $173.6360
7,195+ $0.0321 $230.9595
9,295+ $0.0311 $289.0745
12,450+ $0.0279 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 1390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess