EN
  • EN
  • DE

ADE7878ACPZ-RL

Part No ADE7878ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Supply Voltage - Operating 2.8 V to 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 110327-ADE7878ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7878ACPZ-RL CAD Model

Description

The ADE7878ACPZ-RL is a high-precision, polyphase electrical energy measurement IC designed by Analog Devices Inc. to meet the stringent requirements of the modern energy metering industry. This integrated circuit is engineered to provide accurate and reliable measurements of active, reactive, and apparent energy, along with various power quality features in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) form factor.

Key Features

  • Multi-Phase Energy Metering: Capable of monitoring three or four-wire systems with phase-neutral or phase-phase connections, making it versatile for different electrical network configurations.
  • High Accuracy: Delivers high precision measurement with less than 0.1% error over a dynamic range of 1000 to 1, enabling its use in residential, commercial, and industrial metering applications.
  • On-Chip Power Quality Analysis: Equipped with features such as zero-crossing detection, line voltage period measurement, and angle measurement between voltage and current, providing comprehensive power quality data.
  • Digital Calibration: Offers full calibration capabilities for gain, phase, and offset, ensuring easy calibration during meter production.
  • Communication Interface: Features a serial peripheral interface (SPI) and an I2C interface for communication with microprocessors, facilitating integration into metering systems.
  • Harmonics Measurement: Includes harmonic analysis capability for both current and voltage channels, crucial for assessing power quality in electrical distribution systems.

Applications

The ADE7878ACPZ-RL is optimized for use in a variety of applications where precise energy measurement is critical. These include:

  • Smart energy meters
  • Industrial monitoring systems
  • Energy management systems
  • Sub-metering systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADE7878ACPZ-RL is no exception. This product is manufactured to the highest standards, ensuring reliable performance in the field and long-term durability. With its robust feature set and impeccable accuracy, the ADE7878ACPZ-RL stands out as a superior choice for advanced energy metering solutions.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4088 $56.4528
13+ $7.7200 $100.3600
21+ $7.4788 $157.0548
28+ $7.2375 $202.6500
36+ $6.9963 $251.8668
48+ $6.2725 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess