EN
  • EN
  • DE

LM5113TME/NOPB

Part No LM5113TME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM5113 5A, 100V Half-Bridge Gate Driver for Enhancement Mode GaN FETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Logic Voltage - VIL, VIH 1.76V, 1.89V
Current - Peak Output (Source, Sink) 1.2A, 5A
High Side Voltage - Max (Bootstrap) 107V
Rise / Fall Time (Typ) 7ns, 1.5ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 1200420-LM5113TME/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5113
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5113TME/NOPB CAD Model

Description

The LM5113TME/NOPB is a state-of-the-art half-bridge gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This driver is specifically engineered to efficiently control the power levels of GaN and MOSFET transistors in various applications. It is a critical component for modern power conversion and management systems, offering high efficiency and reliability.

Key Features:

  • Voltage Range: The LM5113TME/NOPB operates over a wide range of voltages, typically from 5V to 14V, making it versatile for different power systems.
  • Drive Capability: The device provides a robust gate drive with peak output currents of up to 1.2A for the high-side and 2A for the low-side, ensuring swift and efficient switching.
  • Protection: Built-in under-voltage lockout (UVLO) for both high-side and low-side ensures that the device operates only when sufficient supply voltage is present, protecting the system from potential damage.
  • Propagation Delay: The LM5113TME/NOPB boasts a low propagation delay, typically 25 ns, which minimizes transition losses and improves overall system performance.
  • Drive Configuration: The half-bridge configuration allows for independent high-side and low-side gate driver outputs, providing design flexibility.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, this gate driver can perform reliably in a wide range of environmental conditions.

Applications:

The LM5113TME/NOPB is ideal for various high-performance applications, including:

  • DC/DC Converters
  • Synchronous Buck Converters
  • Class-D Audio Amplifiers
  • Motor Drives
  • Power Inverters

Package and Quality:

The device comes in an 8-pin WSON package, which is compact and suitable for space-constrained applications. It is also provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. Moreover, the NOPB designation indicates that this product is provided without lead (Pb) in the packaging, ensuring compliance with global regulations on hazardous substances.

The LM5113TME/NOPB is a testament to Texas Instruments' dedication to providing high-quality, efficient, and reliable solutions for the ever-evolving demands of power electronics.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4219 $51.9533
17+ $6.0898 $103.5266
26+ $5.8995 $153.3870
36+ $5.7092 $205.5312
46+ $5.5189 $253.8694
61+ $4.9480 $301.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 782 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess