EN
  • EN
  • DE

AC847BQ-7

Part No AC847BQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR SOT23 / Bipolar (BJT) Transistor NPN 45 V 100 mA 300MHz 310 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 310 mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.21.0075
Other Names 31-AC847BQ-7TR
Standard Package 3,000
Win Source Part Number 1042505-AC847BQ-7
Ultra Librarian 3D Model Ultra Librarian AC847BQ-7 CAD Model

Description

Product Overview: AC847BQ-7 from Diodes Incorporated

The AC847BQ-7 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a broad range of applications, including but not limited to, power management, signal processing, and automotive systems. The AC847BQ-7 is renowned for its reliability, efficiency, and versatility, making it a go-to choice for engineers and designers across various industries.

Key Features

  • High Precision: The AC847BQ-7 is engineered to provide accurate performance in critical applications, ensuring minimal error and consistent operation.
  • Low Power Consumption: This device is optimized for low power usage, making it ideal for battery-powered applications and contributing to energy-efficient designs.
  • Wide Operating Temperature Range: With the ability to operate over a broad temperature spectrum, the AC847BQ-7 is suitable for use in environments with challenging thermal conditions.
  • Durable: Diodes Incorporated has built the AC847BQ-7 to be robust and long-lasting, ensuring that it can withstand the rigors of everyday use and harsh industrial environments.
  • Compact Form Factor: The small footprint of the AC847BQ-7 allows for its integration into space-constrained designs, providing great functionality without compromising on space.

Applications

The versatile nature of the AC847BQ-7 makes it an excellent choice for a myriad of applications. It is particularly useful in:

  • Power supply regulation
  • Automotive electronics
  • Portable devices
  • Signal amplification and conditioning
  • Consumer electronics

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The AC847BQ-7 is manufactured under strict quality control standards, ensuring that it meets the rigorous demands of modern electronic devices. Additionally, Diodes Incorporated provides comprehensive technical support for the AC847BQ-7, assisting customers with integration, application, and troubleshooting.

In summary, the AC847BQ-7 from Diodes Incorporated stands out as a reliable, efficient, and versatile component that is capable of enhancing the performance and longevity of a wide array of electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1045 $50.1600
1,170+ $0.0858 $100.3860
1,810+ $0.0831 $150.4110
2,490+ $0.0804 $200.1960
3,220+ $0.0777 $250.1940
4,305+ $0.0697 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 1985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess