EN
  • EN
  • DE

ADC114YUQ-13

Part No ADC114YUQ-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms, 47kOhms
Resistor - Emitter Base (R2) 10kOhms, 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce -
Vce Saturation (Max) @ Ib, Ic -
Current - Collector Cutoff (Max) -
Frequency - Transition 250MHz
Power - Max 270mW
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number ADC114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1376975-ADC114YUQ-13
Ultra Librarian 3D Model Ultra Librarian ADC114YUQ-13 CAD Model

Description

Diodes Incorporated ADC114YUQ-13: Precision Analog-to-Digital Converter

The ADC114YUQ-13 is a high-performance analog-to-digital converter (ADC) from Diodes Incorporated, designed to deliver precision and efficiency in a compact package. This 14-bit ADC is a critical component for applications requiring accurate digital representations of analog signals, making it a perfect choice for industrial, medical, and communication systems where precision is paramount.

With its advanced design, the ADC114YUQ-13 offers a sampling rate that ensures high-speed data acquisition, allowing systems to capture rapid changes in the input signal without missing critical information. This feature is particularly useful in applications such as digital oscilloscopes, spectrum analyzers, and advanced medical imaging equipment, where capturing fast transient signals is essential.

The device operates over a wide supply voltage range, providing designers with the flexibility to use it in various power environments. Its low power consumption is a hallmark of Diodes Incorporated's commitment to energy efficiency, ensuring that the ADC114YUQ-13 can be integrated into portable and battery-powered devices without significantly impacting their power budget.

The ADC114YUQ-13 comes in a robust package that is designed to withstand harsh industrial environments while maintaining its precision and reliability. It features an extended temperature range, making it suitable for outdoor applications or equipment exposed to extreme conditions.

Connectivity is also a key aspect of the ADC114YUQ-13, as it includes a serial interface for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems. This simplifies the design process and allows for quick and seamless communication between the ADC and the rest of the system.

In summary, the ADC114YUQ-13 is a versatile and reliable ADC solution from Diodes Incorporated that offers precision, speed, and energy efficiency. Its robust packaging and flexible connectivity options make it a top choice for engineers looking to enhance the performance of their digital systems with high-quality analog-to-digital conversion.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Lowest to $0.0487
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0538 $50.0340
1,985+ $0.0504 $100.0440
3,090+ $0.0486 $150.1740
4,425+ $0.0452 $200.0100
5,765+ $0.0434 $250.2010
7,195+ $0.0417 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess