The AH173-WLA-A is a high-performance, precision Hall-effect latch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is a pivotal component in modern electronic systems, offering a reliable solution for detecting magnetic fields with exceptional accuracy and sensitivity.
Key Features
- High Sensitivity: Engineered to detect and respond to weak magnetic fields, ensuring precise operation even in applications with low magnetic signal strength.
- Wide Operating Voltage Range: This device supports a broad range of supply voltages from 3.5V to 20V, making it versatile for various electronic circuits and applications.
- Chopper-Stabilized Design: The inclusion of chopper-stabilized technology helps reduce signal offset and drift, enhancing the stability and accuracy of the magnetic sensing.
- Open-Drain Output: The AH173-WLA-A features an open-drain output, which allows for easy interfacing with other circuitry and provides the flexibility to connect multiple devices in parallel.
- Temperature Range: With an operating temperature range from -40°C to +85°C, it is suitable for use in harsh environmental conditions.
Applications
The AH173-WLA-A is commonly employed in a wide array of applications, including but not limited to:
- Position and speed sensing in motors and fans
- Proximity detection for consumer electronics
- Flow meters in industrial systems
- End-of-travel sensing in mechanical actuators
Quality and Reliability
Diodes Incorporated is renowned for its commitment to quality and reliability. The AH173-WLA-A is built to meet the highest standards, ensuring long-term performance and durability. Its robust design is tailored to withstand the rigors of continuous use in a variety of settings, from industrial environments to consumer electronics.
Availability
The AH173-WLA-A is available in a compact SOT-23 package, providing a space-saving solution for printed circuit boards (PCBs). It is also RoHS compliant, adhering to environmental standards and regulations. For detailed specifications, application notes, and ordering information, please refer to the official Diodes Incorporated website or contact their sales representatives.